EN
  • EN
  • DE

PESD5V0U1UB

Part No PESD5V0U1UB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 5V Automotive 2-Pin SOD-523 / Ultra low capacitance unidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237053-PESD5V0U1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD5V0U1UB
Introduction Date October 27, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0U1UB CAD Model

Description

Introducing the PESD5V0U1UB ESD Protection Diode from NXP

The PESD5V0U1UB is an ultra-compact, bidirectional ElectroStatic Discharge (ESD) protection diode designed by NXP Semiconductors to safeguard high-speed data lines from the damaging effects of ESD and other transients. This robust diode is a perfect solution for protecting sensitive electronic components in a wide range of applications, including mobile devices, computers, and other telecommunications systems.

Key Features

  • ESD Protection: The PESD5V0U1UB is capable of withstanding ESD discharges up to ±20 kV, ensuring superior protection for your electronic equipment against the harsh effects of static electricity.
  • Low Capacitance: With an ultra-low capacitance of just 0.3 pF, this diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: Housed in a tiny leadless DFN1006-2 (SOD882) package, the PESD5V0U1UB is designed for space-constrained applications where board space is at a premium.
  • High Surge Capability: The device offers exceptional performance in surge protection, allowing it to effectively handle transient voltage spikes and maintaining the reliability of the protected circuit.

Applications

The PESD5V0U1UB's performance characteristics make it suitable for a variety of applications, including:

  • USB 2.0, 3.0, and 3.1 ports
  • HDMI, DisplayPort, and other high-definition multimedia interfaces
  • Antenna and RF interfaces
  • High-speed data lines in mobile handsets and consumer electronics

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The PESD5V0U1UB is no exception, offering consistent performance and peace of mind for designers and manufacturers. It is also RoHS compliant, ensuring adherence to environmental standards and regulations.

With its combination of features, the PESD5V0U1UB from NXP is an excellent choice for anyone looking to enhance the ESD protection of their electronic designs without compromising on space or signal quality. Protect your investments and ensure the longevity of your products with this advanced ESD protection solution.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4558 $50.1380
235+ $0.4264 $100.2040
365+ $0.4117 $150.2705
525+ $0.3823 $200.7075
685+ $0.3676 $251.8060
855+ $0.3529 $301.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess