Product Overview: MC74HC573ADWG from ON Semiconductor
The MC74HC573ADWG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and efficiency in various digital applications. This device belongs to the 74HC series, which is characterized by the high-speed CMOS technology it employs, offering a perfect balance between speed and power consumption.
Key Features
- Logic Type: Octal D-Type Latch
- Number of Channels: 8
- Output Type: 3-State
- Voltage - Supply: 2V ~ 6V
- Logic Level - Low: 0.1V ~ 0.8V
- Logic Level - High: 1.5V ~ 4.2V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20W
Performance and Applications
The MC74HC573ADWG is designed for use in applications requiring a high-speed octal latch with the capability to store data. It has a wide operating voltage range, which makes it suitable for interfacing with both 5V and 3.3V logic levels. The device features eight latches with 3-state outputs, providing the ability to send data to a bus or to isolate the bus completely. This is particularly useful in multiplexed bus systems where output connection without interference is crucial.
With its robust operating temperature range, the MC74HC573ADWG is ideal for demanding environments and can be used in a variety of applications, including:
- Buffer/Storage Registers
- Bus-Oriented Systems
- Data Control and Management
- Microprocessor Peripheral Extension
Quality and Support
ON Semiconductor is committed to providing high-quality products. The MC74HC573ADWG is no exception, and it is supported by ON Semiconductor's comprehensive technical support and reliability data. Customers can expect consistent performance and durability from a trusted manufacturer in the semiconductor industry.