EN
  • EN
  • DE

CAT24AA16WI-GT3

Part No CAT24AA16WI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202192-CAT24AA16WI-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24AA16WI-GT3 CAD Model

Description

ON Semiconductor CAT24AA16WI-GT3 EEPROM

The ON Semiconductor CAT24AA16WI-GT3 is a high-performance, 16-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates on a wide voltage range of 1.7V to 5.5V. This memory module is designed for a variety of applications that require low-power and high-speed non-volatile data storage. It is particularly well-suited for use in industrial, automotive, and consumer electronics where reliable and durable data storage is essential.

The CAT24AA16WI-GT3 is organized as 2,048 x 8 bits and utilizes the standard I²C serial interface for communication, which allows for easy integration into most microcontroller-based systems. The device supports a bidirectional data transfer protocol, which makes it highly efficient for writing and reading operations. With a maximum clock frequency of 400 kHz (I²C Fast-mode), data can be transferred quickly and efficiently, making the CAT24AA16WI-GT3 an ideal choice for applications requiring fast access to stored information.

One of the key features of this EEPROM is its hardware write protection. The Write Protect (WP) pin allows users to protect the entire memory from inadvertent writes, which enhances the security and integrity of the data stored within. This is particularly important in applications where data accuracy and consistency are critical.

The CAT24AA16WI-GT3 also boasts a low-power standby mode, which significantly reduces power consumption when the device is not in active use. This feature is especially beneficial for battery-operated devices, where extending the battery life is a priority. Additionally, the device is capable of withstanding harsh environments and is rated for an extended temperature range of -40°C to +85°C, making it robust and reliable for various industrial applications.

ON Semiconductor's commitment to quality ensures that the CAT24AA16WI-GT3 meets the highest standards of performance and reliability. The device is available in a compact 8-lead TSSOP package, which is ideal for space-constrained applications. Whether it's for parameter storage, device configuration, or data logging, the CAT24AA16WI-GT3 is a versatile and dependable choice for designers looking to add non-volatile memory to their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess