EN
  • EN
  • DE

SMDA15CN-5.TBT

Part No SMDA15CN-5.TBT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 5
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1098169-SMDA15CN-5.TBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDA15CN-5.TBT CAD Model

Description

The SMDA15CN-5.TBT is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data lines
  • I/O ports
  • Microcontroller protection
  • Keypads
  • Any sensitive electronic equipment needing transient voltage protection

Features

  • Low clamping voltage
  • Fast response time
  • Provides ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
  • Provides EFT protection per IEC 61000-4-4, 40A (5/50ns)
  • Provides surge protection per IEC 61000-4-5, 5A (8/20μs)
  • Low capacitance
  • Small footprint

Benefits

  • Superior Protection: Provides robust protection against ESD, EFT, and surge events, preventing damage to sensitive electronic components.
  • Fast Response Time: Reacts quickly to transient events, ensuring effective protection.
  • Low Clamping Voltage: Limits the voltage during transient events to a safe level for protected circuitry.
  • Minimal Signal Degradation: Low capacitance minimizes signal distortion and maintains signal integrity.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.

Technical Specifications

Key specifications for the SMDA15CN-5.TBT:

  • Breakdown Voltage (VBR): 16.7V (typical)
  • Clamping Voltage (VC): 22V (typical at Ipp = 5A)
  • Reverse Standoff Voltage (VRWM): 15V
  • Peak Pulse Current (Ipp): 5A (8/20µs pulse)
  • Capacitance (Cj): 5pF (typical)
  • Operating Temperature Range: -55°C to +125°C
  • Package: SO-8

The SMDA15CN-5.TBT offers comprehensive transient voltage protection for sensitive electronic circuits, ensuring reliable operation in harsh environments. Its low capacitance and fast response time make it an ideal choice for protecting high-speed data lines and interfaces.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0796 $61.1940
35+ $3.3474 $117.1590
54+ $3.2428 $175.1112
74+ $3.1381 $232.2194
96+ $3.0336 $291.2256
128+ $2.7198 $348.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess