EN
  • EN
  • DE
  • IT

TPS7A4518DCQRG4

Part No TPS7A4518DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708140-TPS7A4518DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4518DCQRG4 CAD Model

Description

The TPS7A4518DCQRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to sensitive electronic components. This regulator is capable of providing an output current of up to 1.5A with an input voltage range of 1.5V to 20V, making it a versatile solution for a wide range of applications.

Key Features

  • Output Voltage Range: The TPS7A4518DCQRG4 offers a fixed output voltage option, ensuring precise voltage regulation for critical applications.
  • High Accuracy: This LDO features excellent load and line regulation, maintaining a stable output even under varying input conditions and load demands.
  • Low Dropout: The low dropout characteristic of this device allows it to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device and the system from damage due to excessive temperatures.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity of the regulator and the safety of downstream components by preventing excessive current flow.

Applications

The TPS7A4518DCQRG4 is suitable for a diverse range of applications that require a high-quality power supply. It is particularly well-suited for:

  • High-Performance Analog Circuits
  • FPGAs, DSPs, and Microprocessors
  • Data Storage Systems
  • Telecommunication Infrastructure
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

This voltage regulator comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The TPS7A4518DCQRG4 is part of Texas Instruments' commitment to high-quality products, ensuring reliable performance and longevity in the field.

With its robust feature set and dependable design, the TPS7A4518DCQRG4 from Texas Instruments stands out as a top choice for engineers and designers looking for a high-quality LDO voltage regulator.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.2629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5996 $57.1912
53+ $2.1330 $113.0490
82+ $2.0664 $169.4448
113+ $1.9998 $225.9774
145+ $1.9331 $280.2995
194+ $1.7331 $336.2214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess