EN
  • EN
  • DE

ATA6661-TAQJ 19

Part No ATA6661-TAQJ 19
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 2.0 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 079132-ATA6661
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6661-TAQJ 19 CAD Model

Description

The ATA6661-TAQJ 19 is a high-performance, stand-alone CAN (Controller Area Network) transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is part of Microchip's extensive CAN and CAN FD transceiver family, which is known for its reliability and robustness in automotive and industrial communication networks.

Key Features

  • ISO 11898-2 Compliant: This transceiver meets the ISO 11898-2 standard, ensuring compatibility with the high-speed CAN physical layer.
  • Low Power Consumption: The ATA6661-TAQJ 19 is designed for low-power operation, making it suitable for power-sensitive applications.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, the device minimizes electromagnetic interference, a critical feature for automotive and industrial environments.
  • Wide Operating Temperature Range: The device operates reliably across a wide temperature range, suitable for harsh environmental conditions.
  • Differential Receiver with Wide Common-Mode Range: Ensures robust communication in a noisy environment by tolerating high voltage differences between nodes.
  • Protection Features: Includes features such as thermal protection, short-circuit detection, and voltage protection for enhanced durability and safety.

Applications

The ATA6661-TAQJ 19 is designed to facilitate communication in complex networks and is ideal for a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable data transmission is critical.
  • Medical equipment requiring robust and secure data communication.
  • Any other application requiring a high-speed and reliable CAN communication interface.

Technical Specifications

The device comes in a compact package and offers several technical specifications that make it a versatile choice for designers. It operates at a voltage range of 4.5V to 5.5V, with an operating temperature range from -40°C to 125°C, and is compliant with the stringent automotive qualification standard AEC-Q100.

With its advanced features and proven reliability, the Microchip Technology ATA6661-TAQJ 19 CAN transceiver is an excellent choice for ensuring seamless communication in your next automotive or industrial project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3028 $117.2520
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess