Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.2V
Max Clamping Voltage 41V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 230W
Applications Automotive, CAN
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 094927-PESD2CAN
Family Name PESD2CAN
Introduction Date December 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD2CAN CAD Model

Description

Overview of NXP's PESD2CAN ESD Protection Device

The PESD2CAN is a state-of-the-art ElectroStatic Discharge (ESD) protection component designed by NXP Semiconductors, specifically tailored for safeguarding the CAN (Controller Area Network) bus lines from harmful ESD pulses. This device is an essential component for automotive and industrial applications where reliable communication over the CAN bus is critical for system performance and safety.

Key Features

  • ESD Protection: The PESD2CAN offers robust protection against ESD, with an electrostatic discharge capability of up to ±30 kV according to the IEC 61000-4-2 standard, ensuring the integrity of the communication lines under harsh electrical environments.
  • Low Capacitance: With a very low line capacitance, the device minimizes signal attenuation, allowing for high-speed data transmission without compromising signal integrity on the CAN bus.
  • Bi-directional Protection: The device features bi-directional ESD protection for both the CANH and CANL lines, providing comprehensive coverage against transient voltage spikes in either direction.
  • Small Package: The PESD2CAN is available in a small SOT23 package, which is ideal for space-constrained applications, allowing designers to incorporate ESD protection without the need for significant PCB real estate.

Applications

The PESD2CAN is particularly well-suited for a variety of applications that require reliable ESD protection for CAN bus lines. These include:

  • Automotive networks such as in-vehicle infotainment, body control modules, and engine management systems.
  • Industrial control systems where CAN is used for sensor and actuator networking.
  • Automation systems requiring robust communication protocols.
  • Any application where the CAN interface is exposed to the risk of ESD events.

Why Choose PESD2CAN?

Designers and engineers opt for the NXP PESD2CAN due to its exceptional protection capabilities, ensuring long-term reliability of electronic systems. Its low capacitance feature makes it an excellent choice for high-speed data applications, while the compact packaging allows for easy integration into existing designs. By choosing PESD2CAN, you are investing in a proven solution from NXP, a leader in ESD protection technology, to safeguard your CAN bus applications against the challenges posed by electrostatic discharge.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ €0.0546 €45.5716
1,780+ €0.0511 €91.0043
2,760+ €0.0494 €136.3458
3,955+ €0.0459 €181.7317
5,135+ €0.0442 €227.0927
6,415+ €0.0425 €272.6316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 534,000 pieces
MOQ: 835 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention