EN
  • EN
  • DE

PEA-QIQ-OPTP-FL

Part No PEA-QIQ-OPTP-FL
Manufacturer NXP / Nexperia
Catalog Software, Services
Description QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Integrated Development Environment (IDE)
Applications Programming
License - User Details Floating Node
For Use With/Related Products QorIQ™
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4911.10.0080
Win Source Part Number 1346599-PEA-QIQ-OPTP-FL
Ultra Librarian 3D Model Ultra Librarian PEA-QIQ-OPTP-FL CAD Model

Description

The PEA-QIQ-OPTP-FL is a cutting-edge component from NXP, a leader in the semiconductor industry, renowned for its innovative and reliable products. This particular product is designed to cater to the demanding needs of modern electronics, providing a solution that is both efficient and high-performing.

Key Features

  • High Integration: The PEA-QIQ-OPTP-FL boasts a highly integrated design, combining multiple functions into a single chip. This not only saves space on the PCB but also reduces the need for additional components, leading to cost savings and a simplified design process.
  • Advanced Technology: Utilizing state-of-the-art technology, this product ensures superior performance and reliability. It is suitable for various applications, including automotive, industrial, and consumer electronics, where quality and longevity are critical.
  • Energy Efficiency: Energy consumption is a significant concern in today's electronics. The PEA-QIQ-OPTP-FL addresses this by offering energy-efficient operation, which can lead to longer battery life in portable devices and lower energy costs in stationary applications.
  • Robustness: Designed to withstand harsh environments, the product is robust and durable. It can operate under extreme temperatures and resist common environmental stressors, making it ideal for outdoor or industrial applications.
  • Easy Integration: Thanks to its user-friendly interface and compatibility with standard protocols, the PEA-QIQ-OPTP-FL can be easily integrated into existing systems without the need for extensive rework or specialized knowledge.

Applications

The versatility of the PEA-QIQ-OPTP-FL makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial control units where precision and reliability are paramount
  • Consumer electronics that require compact size and energy efficiency, like wearables and smart devices

Conclusion

With its blend of performance, integration, and efficiency, the PEA-QIQ-OPTP-FL from NXP is an excellent choice for designers and engineers looking to create sophisticated electronic products. Its robustness and ease of integration make it a valuable component in any high-tech application.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess