EN
  • EN
  • DE

SPI-42-PM-U4

Part No SPI-42-PM-U4
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Series LatticeCORE™
Package Bulk
Product Status Obsolete
Type License
For Use With/Related Products Lattice
Other Names SPI42PMU4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1283205-SPI-42-PM-U4
Ultra Librarian 3D Model Ultra Librarian SPI-42-PM-U4 CAD Model

Description

The LatticeCORE™ SPI-42-PM-U4 is a software license designed for use with Lattice development boards, kits, and programmers.

  • Package: Bulk
  • Compatibility: Lattice products
  • Applications: Variety of applications

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess