EN
  • EN
  • DE

PBRN123YK,115

Part No PBRN123YK,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 500 @ 300mA, 5V
Vce Saturation (Max) @ Ib, Ic 1.15V @ 8mA, 800mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SMT3; MPAK
Base Product Number PBRN12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934058962115,PBRN123YK T/R,PBRN123YK T/R-ND
Standard Package 3,000
Win Source Part Number 1140364-PBRN123YK,115
Ultra Librarian 3D Model Ultra Librarian PBRN123YK,115 CAD Model

Description

The PBRN123YK,115 is a cutting-edge semiconductor device from NXP Semiconductors, a renowned leader in the industry. This particular product is a testament to NXP's commitment to providing high-quality, reliable components for a wide range of electronic applications. The PBRN123YK,115 is designed to meet the stringent requirements of modern electronic circuits, offering superior performance and durability.

Key Features

  • High Current Capability: The device is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Voltage Drop: It features a low voltage drop across the component, ensuring efficient operation and minimal power loss.
  • Robust Thermal Performance: With an excellent thermal management design, the PBRN123YK,115 can operate reliably even under high temperature conditions.
  • Compact Form Factor: The small size of the component allows for integration into space-constrained designs without compromising on power or efficiency.

Applications

The versatility of the PBRN123YK,115 makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Power management circuits
  • DC-DC converters
  • Automotive systems
  • Industrial controls
  • Portable devices

Quality and Reliability

NXP's PBRN123YK,115 is manufactured with the highest quality standards, ensuring that each component delivers consistent performance. The device undergoes rigorous testing and quality control measures to guarantee reliability in the field. Its robust construction makes it resistant to environmental factors such as temperature fluctuations, mechanical stress, and electrical disturbances.

Environmental Compliance

Committed to environmental stewardship, NXP ensures that the PBRN123YK,115 complies with international environmental regulations. The product is RoHS compliant, meaning it is free from hazardous substances, and is designed for energy-efficient operation to minimize its ecological footprint.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the PBRN123YK,115 from NXP Semiconductors is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,110W,2.7-2.9GHZ,100US
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess