Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 8
Voltage - Supply (Min) 10.8V
Voltage - Supply (Max) 13.2V
Dimming PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number ATMSL3085
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342468-ATMSL3085BT
Ultra Librarian 3D Model Ultra Librarian ATMSL3085BT CAD Model

Description

Microchip Technology ATMSL3085BT Overview

The ATMSL3085BT is a state-of-the-art microcontroller product from Microchip Technology, designed to cater to the sophisticated needs of modern embedded systems. Built with reliability and performance in mind, this microcontroller is an ideal choice for developers looking to create advanced applications across a variety of industries.

At the core of the ATMSL3085BT lies a high-performance, low-power 32-bit AVR microcontroller that operates at a maximum frequency of 16 MHz. This ensures that the device can handle complex tasks efficiently without compromising on power consumption. The microcontroller also features a rich set of peripherals, including advanced analog capabilities with ADCs, DACs, and PWM channels, which makes it versatile for handling a wide range of input and output functions.

The device comes with a robust amount of flash memory, allowing developers ample space to store their application code and data. Additionally, it includes SRAM for high-speed data storage and EEPROM for non-volatile storage, ensuring that critical data is retained even after power cycles. These memory features make the ATMSL3085BT not only powerful but also flexible for various application requirements.

Connectivity is a strong suit of the ATMSL3085BT, supporting a variety of communication protocols such as SPI, I2C, and USART, which are essential for modern embedded systems that need to communicate with other devices, sensors, and peripherals. This connectivity allows for easy integration into larger systems and ensures that the microcontroller can adapt to the ever-changing landscape of technology.

Safety and security have not been overlooked, as the ATMSL3085BT incorporates features to protect against system failures and unauthorized access. It includes power-on reset, brown-out detection, and a watchdog timer for system stability, as well as security features to safeguard your applications from external threats.

In summary, the ATMSL3085BT from Microchip Technology is a powerful, versatile, and secure microcontroller that is well-suited for a wide range of applications in industries such as automotive, industrial control, consumer electronics, and the Internet of Things (IoT). With its advanced features and reliable performance, it is an excellent choice for developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Allegro MicroSystems, LLC
16-Channel Constant-Current LED Driver
Need more? Email Us
ECAD model for A6282ELPTR-T
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD
STMicroelectronics
Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Lowest to $1.2571
ECAD model for STP16CPC05PTR
Texas Instruments
IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Lowest to $44.6565
ECAD model for LP8862QPWPRQ1
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention