EN
  • EN
  • DE

NCV78825DQ0R2G

Part No NCV78825DQ0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description NCV78825DQ0R2G / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A (Switch) 36-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 67V
Voltage - Output 67V
Current - Output / Channel 3A (Switch)
Frequency 350kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV78825
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345298-NCV78825DQ0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78825DQ0R2G CAD Model

Description

The NCV78825DQ0R2G is a cutting-edge, high-performance product from ON Semiconductor, designed to cater to a variety of automotive applications. This innovative device is a Power Management Integrated Circuit (PMIC) specifically tailored for the precise control of LED lighting. Its robust design and advanced features make it an ideal choice for automotive exterior and interior lighting systems, including headlights, tail lights, and indicator lights.

Key Features

  • High Integration: The NCV78825DQ0R2G integrates a buck or buck-boost pre-driver with extensive diagnostic and protection features, providing a comprehensive solution for LED driving applications.
  • Flexibility: It supports a wide input voltage range, which makes it versatile for use in various automotive electrical systems.
  • Thermal Management: With an advanced thermal shutdown mechanism, the device ensures reliable performance even under high temperature conditions.
  • Protection Features: It includes under-voltage lockout, over-voltage protection, and short-circuit protection, enhancing the safety and longevity of the application.
  • Communication: The device is equipped with an I2C interface for advanced control and diagnostics, allowing for precise management and monitoring of the lighting system.

Applications

The NCV78825DQ0R2G is primarily used in the automotive industry, where reliable and efficient lighting is crucial. It is suitable for:

  • Adaptive Front-lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • Rear Combination Lamps (RCL)
  • Turn Indicator Lights
  • Interior LED Lighting

Quality and Reliability

As a product of ON Semiconductor, the NCV78825DQ0R2G is manufactured to meet the highest industry standards for quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design and comprehensive feature set make it a reliable choice for manufacturers looking to enhance the performance and safety of their automotive lighting systems.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3161 $51.7932
29+ $3.5414 $102.7006
44+ $3.4308 $150.9552
61+ $3.3201 $202.5261
78+ $3.2094 $250.3332
105+ $2.8774 $302.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess