EN
  • EN
  • DE

ATMSL2040AU

Part No ATMSL2040AU
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER 4 STRING / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number MSL2040
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342466-ATMSL2040AU
Ultra Librarian 3D Model Ultra Librarian ATMSL2040AU CAD Model

Description

The ATMSL2040AU is a state-of-the-art product from Microchip Technology, designed to cater to the needs of modern electronics with its innovative features and reliable performance. This component is an integral part of the semiconductor and microcontroller industry, providing solutions for a wide range of applications.

Key Features

  • High Performance: The ATMSL2040AU is built to deliver high-speed operations while maintaining energy efficiency, making it suitable for power-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in microcontroller architecture, this product ensures compatibility with cutting-edge developments in the technology sector.
  • Durability: Designed with robustness in mind, the ATMSL2040AU withstands the rigors of demanding environments, ensuring longevity and reliability.
  • Integration: This component is designed for seamless integration into various electronic systems, providing flexibility and ease of use for engineers and developers.

Applications

The versatility of the ATMSL2040AU allows it to be used in a plethora of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Specifications

The ATMSL2040AU boasts a comprehensive set of technical specifications that underline its superior performance:

  • Microcontroller Type: Advanced RISC Architecture
  • Supply Voltage: Optimized for low-power consumption
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package / Case: Robust and compact packaging options available

Conclusion

Microchip Technology's ATMSL2040AU is a testament to the company's commitment to innovation and quality. It provides designers with the tools necessary to create sophisticated electronic products that meet the demands of an ever-evolving tech landscape. With its high performance, durability, and ease of integration, the ATMSL2040AU is an excellent choice for any project requiring a reliable microcontroller solution.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess