EN
  • EN
  • DE

PCT2075DP

Part No PCT2075DP
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description I2C-BUS FM PLUS, 1 DEGREE CNETIG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653826-PCT2075DP
Ultra Librarian 3D Model Ultra Librarian PCT2075DP CAD Model

Description

NXP PCT2075DP Temperature Sensor

The NXP PCT2075DP is a temperature-to-digital converter featuring ±1 °C accuracy over -25 °C to +100 °C range and ±2 °C accuracy over -55 °C to +125 °C. This high-precision sensor is an ideal solution for advanced thermal management and monitoring in a wide array of applications, including computer peripherals, energy management, and industrial systems.

Key Features

  • Accuracy: The PCT2075DP offers high accuracy with its built-in band gap temperature sensor, ensuring reliable readings that are critical for maintaining system performance and safety.
  • I2C Interface: Equipped with an I2C-bus interface, the sensor supports standard, fast, and high-speed modes, making it easily integrated into existing bus systems and facilitating communication with microcontrollers.
  • Programmable Temperature Threshold: Users can set a programmable temperature threshold and hysteresis to trigger alerts, enabling automatic response to temperature changes without the need for continuous monitoring by the host processor.
  • Low Power Consumption: Designed for energy efficiency, the PCT2075DP operates with a low supply current, making it suitable for battery-operated devices.
  • Shutdown Mode: An additional feature is its shutdown mode, which reduces power consumption even further when the sensor is not in use.

Applications

The versatility of the PCT2075DP allows it to be used in a variety of applications, such as:

  • System thermal protection in computer servers and telecommunications equipment
  • Industrial systems that require precise temperature monitoring and control
  • Energy management systems to optimize performance based on temperature
  • Portable and battery-powered applications where power efficiency is paramount

Technical Specifications

  • Supply Voltage: 2.7 V to 5.5 V
  • Temperature Range: -55 °C to +125 °C
  • Package: Offered in an 8-pin TSSOP package

The PCT2075DP from NXP stands out as a reliable and precise temperature sensor with its fine-tuned accuracy, programmable features, and low power consumption, making it an excellent choice for engineers and designers looking for an efficient temperature monitoring solution.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7750 $50.3750
140+ $0.7250 $101.5000
215+ $0.7000 $150.5000
310+ $0.6500 $201.5000
400+ $0.6250 $250.0000
500+ $0.6000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess