EN
  • EN
  • DE

PCF8579T/1,112

Part No PCF8579T/1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD COLUMN DRIVER 56-VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration Dot Matrix
Operating Supply Current 9μA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VSOP
Win Source Part Number 134984-PCF8579T/1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8579T/1,112 CAD Model

Description

Product Overview: PCF8579T/1,112

The PCF8579T/1,112 is a highly sophisticated LCD driver chip designed and manufactured by NXP Semiconductors, a leader in the industry. This integrated circuit is specifically tailored for driving large multiplexed Liquid Crystal Display (LCD) panels, offering a versatile and efficient solution for a wide range of applications such as automotive dashboards, industrial controls, and consumer electronics.

Key Features

  • Display Driving Capability: The PCF8579T/1,112 supports a wide range of LCD configurations, capable of driving up to 160 segments with a combination of 4 common lines and 40 segment lines.
  • Interface Options: It features a two-line I²C-bus interface, which allows for easy communication with microcontrollers or processors, minimizing the need for extensive wiring and simplifying the design process.
  • Flexible Power Management: The device operates within a power supply range of 2.5V to 6.0V, making it suitable for battery-operated devices as well as those connected to a stable power source.
  • Multiplex Rates: It supports multiple multiplex rates, enabling designers to optimize the display for various viewing conditions and power consumption requirements.
  • Extended Temperature Range: The PCF8579T/1,112 is designed to operate over an extended temperature range, ensuring reliability and performance in harsh environments.

Applications

This versatile LCD driver is ideal for applications that require clear and reliable visual displays. Some common applications include:

  • Automotive instrument clusters and control panels
  • Industrial machine displays
  • Home appliance interfaces
  • Medical equipment
  • Point of sale terminals

Package and Quality

The PCF8579T/1,112 comes in a thin quad flat package (TQFP) that is both space-efficient and suitable for automated assembly processes. NXP's commitment to quality ensures that each chip meets high standards of performance and reliability, backed by rigorous testing and quality control measures.

With its robust feature set and NXP's reputation for quality, the PCF8579T/1,112 stands out as a top choice for designers looking to create advanced LCD interfaces for their products.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5907 $59.5861
55+ $2.1264 $116.9520
85+ $2.0594 $175.0490
116+ $1.9935 $231.2460
150+ $1.9265 $288.9750
201+ $1.7279 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess