EN
  • EN
  • DE

PCF8578HT

Part No PCF8578HT
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TQFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755557-PCF8578HT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8578HT CAD Model

Description

NXP PCF8578HT LCD Driver Overview

The NXP PCF8578HT is a high-performance LCD driver designed to drive dot matrix graphic displays. It is a versatile and powerful component for any design requiring a graphical user interface. This LCD driver is well-suited for applications in automotive, industrial, and consumer electronics where a reliable and clear display is essential.

Key Features

  • Extended Temperature Range: The PCF8578HT operates effectively across a wide temperature range, making it ideal for demanding environments.
  • Multiple Display Modes: It supports various display modes, including graphics and text, providing flexibility for different application requirements.
  • High Integration: With an ability to drive up to 240 segments, this driver can manage large displays with minimal external components, reducing design complexity.
  • Low Power Consumption: Designed for efficiency, the PCF8578HT conserves power, extending the life of battery-operated devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface facilitates easy communication with microcontrollers and processors, simplifying system integration.

Applications

The versatility of the PCF8578HT makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Home appliances with graphical displays
  • Medical equipment
  • Portable instruments

Technical Specifications

The PCF8578HT is packed with technical features that make it a robust choice for driving LCDs. Some of its specifications include:

  • Power supply voltage range of 2.5V to 6.0V
  • Low power consumption mode for battery-powered applications
  • 40 × 4 LCD driver for up to 160 segments
  • Internal oscillator requiring no external components
  • Display data RAM for seamless updating of display information

Overall, the NXP PCF8578HT is a powerful and reliable LCD driver that offers ease of use, flexibility, and efficiency, making it an ideal choice for designers looking to create sophisticated graphical displays in their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.5742 $103.1484
3+ $42.3169 $126.9507
5+ $40.9944 $204.9720
6+ $39.6719 $238.0314
8+ $38.3495 $306.7960
11+ $34.3832 $378.2152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,564 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess