The 188000-LNK403EG is a power management integrated circuit designed for LED driver applications. It is part of the LinkSwitchâ„¢-PH series, known for its high performance and reliability. The IC is an AC DC offline switcher, making it suitable for lighting applications. It has a frequency of 66kHz and a single output. The 188000-LNK403EG features a flyback topology and supports dimming control using a triac. It has a wide input voltage range of 36V to 725V, allowing for versatile use in different systems. It is housed in a 7-SSIP package with 6 leads and an exposed pad, providing excellent thermal performance. With its robust design and advanced features, the 188000-LNK403EG is an ideal choice for your LED driver needs.
- Frequency: 66kHz
- Output: Single
- Topology: Flyback
- Dimming Control: Triac
- Input Voltage Range: 36V to 725V
- Package: 7-SSIP, 6 Leads, Exposed Pad