Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Bipolar Motor Driver Power MOSFET Parallel 20-TSSOP
Manufacturer NXP
Package Tube
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP
Family Name MPC17531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13357, 935313022574, MPC17531ATEJ-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885706-MPC17531ATEJ
Ultra Librarian 3D Model Ultra Librarian MPC17531ATEJ CAD Model

Description

Introducing the MPC17531ATEJ Dual H-Bridge Motor Driver from NXP

The MPC17531ATEJ is a versatile and compact motor driver integrated circuit (IC) produced by NXP Semiconductors, designed to control small DC motors with precision and efficiency. This high-performance IC is particularly suitable for a wide range of applications, including but not limited to, consumer electronics, automotive modules, and industrial automation systems.

At the heart of the MPC17531ATEJ lies a dual H-Bridge configuration, which allows for bidirectional control of two DC motors or bipolar stepping motors. This feature is essential for applications requiring precise movement, direction control, and full bridge motor driver capabilities. The IC operates with a supply voltage range of 2V to 11V, providing a flexible solution for systems with different power requirements.

The device is optimized for low-power consumption and features a low R<sub>DS(ON) of just 0.5Ω (typical) per H-Bridge. This ensures efficient operation, minimizes heat generation, and extends battery life in portable applications. Additionally, the MPC17531ATEJ is capable of delivering up to 0.5A of continuous current per channel, making it ideal for driving small to medium-sized motors.

One of the key advantages of the MPC17531ATEJ is its built-in protection features, which include overcurrent protection, thermal shutdown, and under-voltage lockout. These safeguards contribute to the longevity and reliability of the motor driver, as well as the overall safety of the system it is integrated into.

The IC is housed in a compact 24-pin TSSOP package, allowing for efficient use of PCB space. This small form factor, combined with the high level of integration, reduces the number of external components required, simplifying the design and reducing the overall system cost.

For ease of implementation, NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources. This support ensures that designers can quickly integrate the MPC17531ATEJ into their projects and bring sophisticated motor control solutions to market with confidence.

Whether you're developing a new robotic system, a consumer gadget, or an automotive accessory, the MPC17531ATEJ from NXP is a reliable and efficient choice for your motor driving needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3896 $50.8440
36+ $2.7812 $100.1232
56+ $2.6943 $150.8808
77+ $2.6074 $200.7698
100+ $2.5205 $252.0500
133+ $2.2597 $300.5401
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 580 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention