EN
  • EN
  • DE

PCF8577CT/3,118

Part No PCF8577CT/3,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 32/64SEG 40-VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 32 Segment
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 129726-PCF8577CT/3,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8577CT/3,118 CAD Model

Description

The PCF8577CT/3,118 is a versatile LCD driver integrated circuit produced by NXP Semiconductors, designed to drive dot matrix liquid crystal displays (LCDs) with low multiplex rates. It is a part of the PCF8577 series, which is known for its efficiency and reliability in controlling LCDs in a variety of applications.

Key Features

  • I2C-Bus Interface: The device features a two-wire I2C-bus interface, which simplifies connection to microcontrollers and allows for easy control of the LCD with minimal wiring.
  • Multiple Display Modes: It supports multiple display formats, including static, 2, 3, or 4 backplane multiplexing, providing flexibility for a wide range of LCD panel types and configurations.
  • Extended Temperature Range: The IC operates over an extended temperature range, making it suitable for industrial applications and other environments with varying temperatures.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8577CT/3,118 is ideal for battery-operated devices, as it helps to extend battery life by consuming minimal power.
  • Segment Drive Capability: It can drive up to 32 segments, allowing for the display of a significant amount of information on the LCD.

Applications

The PCF8577CT/3,118 is commonly used in a variety of applications where a reliable and efficient LCD display driver is required. These include:

  • Consumer Electronics
  • Automotive Instrument Clusters
  • Industrial Control Panels
  • Medical Equipment
  • Point of Sale Terminals

Technical Specifications

The PCF8577CT/3,118 is offered in a thin shrink small outline package (SSOP) and is designed to meet the demands of modern electronic displays:

  • Package: SSOP-40
  • Supply Voltage: 2.5V to 6V
  • Operating Temperature: -40°C to +85°C

With its robust feature set and NXP Semiconductors' reputation for high-quality components, the PCF8577CT/3,118 is an excellent choice for developers and manufacturers seeking to create sophisticated LCD interfaces in their products.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess