EN
  • EN
  • DE

TMDSHVBLPFCKIT

Part No TMDSHVBLPFCKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Non-Isolated
Power - Output 300 W
Voltage - Output 390V
Voltage - Input 85 ~ 265 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TMS320F28027
Base Product Number TMDS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937045-TMDSHVBLPFCKIT
Ultra Librarian 3D Model Ultra Librarian TMDSHVBLPFCKIT CAD Model

Description

Product Overview: TMDSHVBLPFCKIT from Texas Instruments

The TMDSHVBLPFCKIT, designed and manufactured by Texas Instruments, is a comprehensive development platform for engineers and researchers working on high-voltage power solutions. This innovative kit is specifically tailored for the design and testing of brushless DC (BLDC) motor applications, providing a robust and versatile environment for the development of high-efficiency drive systems.

Key Features

  • High-Voltage Capability: The kit supports a wide input voltage range, making it suitable for a variety of high-voltage applications.
  • Advanced Motor Control: Equipped with state-of-the-art control algorithms, the TMDSHVBLPFCKIT enables precise and efficient control of BLDC motors.
  • Modular Design: Its modular design allows for easy integration with different motor types and power stages, enhancing flexibility and scalability.
  • Comprehensive Software Suite: The kit includes a full suite of software tools, including TI's Code Composer Studio™ IDE and MotorWare™ software, to streamline development and testing.
  • Real-Time Debugging: Integrated real-time debugging features facilitate rapid prototyping and problem-solving, accelerating the development process.

Applications

The TMDSHVBLPFCKIT is ideal for a range of high-voltage applications, including:

  • Industrial drives
  • Electric vehicles
  • Aerospace and defense systems
  • Renewable energy systems, such as solar inverters and wind turbine generators

Technical Specifications

Some of the key technical specifications of the TMDSHVBLPFCKIT include:

  • Support for up to 690 VDC bus voltage
  • Integrated InstaSPIN™ technology for sensorless control
  • On-board isolated XDS100v2 JTAG emulator for easy programming and debugging
  • Compatible with a variety of NEMA-rated motors

Overall, the TMDSHVBLPFCKIT from Texas Instruments represents a cutting-edge solution for developers seeking to innovate in the field of high-voltage, high-performance motor control systems. With its comprehensive feature set and robust design, it stands as a valuable tool for accelerating the development cycle and achieving optimal performance in demanding applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,245.8333 $1,245.8333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess