EN
  • EN
  • DE

3-830611-5

Part No 3-830611-5
Manufacturer TE Connectivity
Catalog LGH Cables
Description LGH-1/2 PLUG TO CBL 16AWG 14.38"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208494-3-830611-5
Manufacturer TE Connectivity AMP Connectors
Category Cable Assemblies -LGH Cables
Package Bulk
Product Status Active
Connector Type LGH-1/2 Plug to Cable (Round)
Length 14.38" (365.252mm)
Voltage 10 kV
Wire Gauge 16 AWG
Shielding Unshielded
Color - Cap Green
Ultra Librarian 3D Model Ultra Librarian 3-830611-5 CAD Model

Description

16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 14.38" (365.252mm)

You May Also Be Interested in

TE Connectivity
RECT 6P PLG TO WIRE 22AWG 25.23"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 14.38"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 12.38\
Need more? Email Us
TE Connectivity
RECT 6P RCPT TO WIR 22AWG 13.52"
Need more? Email Us
TE Connectivity
RECT 6P PLG TO WIRE 24AWG 37.12"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess