EN
  • EN
  • DE

PCF8576T/1,118

Part No PCF8576T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 8 SEGMENT 56VSOP / LCD Driver 56-VSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Display Type LCD
Configuration 8 Segment, 15 Segment, 160 Element
Interface I2C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 180 µA
Voltage - Supply 2V ~ 9V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSOP (0.435", 11.05mm Width)
Supplier Device Package 56-VSO
Base Product Number PCF85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCF8576T1118,PCF8576T/1-T,NXPNXPPCF8576T/1,118,933804620118,PCF8576T/1-T-ND,568-8087-6,2156-PCF8576T/1118-NXTR,PCF8576T/1,118-ND,568-8087-1,568-8087-2
Standard Package 500
Win Source Part Number 1022296-PCF8576T/1,118
Ultra Librarian 3D Model Ultra Librarian PCF8576T/1,118 CAD Model

Description

PCF8576T/1,118 - Universal LCD Driver by NXP Semiconductors

The PCF8576T/1,118 is a versatile LCD driver designed to drive dot matrix graphic displays up to a size of 24 segments and 4 commons. Manufactured by NXP Semiconductors, this device is part of their extensive range of interface components that are known for their reliability and performance.

This particular model is engineered to interface directly with microcontrollers through the I²C-bus interface, which is a widely used serial communication protocol. This feature simplifies the process of integrating the driver into a variety of applications, ranging from simple text displays to more complex graphical user interfaces.

Key Features:

  • Interface: I²C-bus interface (two-wire serial interface).
  • Display Control: Capable of driving displays of up to 24 segments and 4 commons, facilitating a wide range of display sizes and configurations.
  • Low Power Consumption: Designed for low power consumption, making it ideal for battery-powered applications.
  • Multiplex Rate: Offers a selectable multiplex rate, providing flexibility in the choice of display types.
  • Package: Housed in a thin quad flat package (TQFP), which is suitable for space-constrained applications.
  • Voltage Range: Operates within a voltage range of 2.5V to 5.5V, accommodating various power supply specifications.

The PCF8576T/1,118 is not only designed for ease of use but also for performance. It features an on-chip generation of LCD supply voltage, which eliminates the need for external components and reduces overall system cost. The device also includes an internal oscillator that reduces the amount of external circuitry required.

This LCD driver is a perfect choice for applications requiring a high level of visual feedback, such as home appliances, personal electronics, and industrial displays. Its compact size, combined with the power of the I²C-bus interface, makes it an excellent solution for enhancing user interfaces with high-quality visual displays.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess