EN
  • EN
  • DE

PCF8576CTT/1,118

Part No PCF8576CTT/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DVR UNIVERSAL 56-HTSSOP / Dot Matrix Display LCD Driver 2.5V/3.3V/5V 56-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C, 2-Wire Serial
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 120μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 56-HTSSOP
Win Source Part Number 791545-PCF8576CTT/1,118
Popularity Medium
Supply and Demand Status Balance
Family Name PCF8576C
Introduction Date February 03, 1997
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8576CTT/1,118 CAD Model

Description

The PCF8576CTT/1,118 is a versatile, high-performance Universal LCD driver, designed and manufactured by NXP Semiconductors. This chip is specially engineered to drive dot matrix liquid crystal displays (LCDs) with low multiplex rates. It is an ideal choice for a wide range of applications such as automotive, industrial controls, and consumer electronics where a reliable and efficient visual display is required.

Key Features

  • Extended Display Capability: The device is capable of controlling up to 24 segments and supports up to 4 backplanes, enabling it to drive an LCD of up to 96 segments.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a very low current in standby mode, making it suitable for battery-operated devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface ensures easy integration into most microcontroller-based systems, providing a simple and effective way to communicate with the LCD driver.
  • Multiple Display Modes: It supports a variety of LCD display modes including static, duplex, triplex, and quadruplex, offering flexibility for different types of LCD panel designs.
  • Software Control: Brightness, blinking, and mapping of the segments can be controlled through software, providing a high level of customization for the user interface.

Applications

The PCF8576CTT/1,118 is suitable for a broad spectrum of applications, including:

  • Automotive dashboards and control panels
  • Industrial machine displays
  • Medical equipment
  • Home appliances
  • Portable instruments

Technical Specifications

With a supply voltage range of 2.5V to 6V, the PCF8576CTT/1,118 is flexible for use in various system designs. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device is available in a TSSOP56 package, providing a compact footprint for space-constrained applications.

Ordering and Packaging

The PCF8576CTT/1,118 is sold in tape and reel packaging, facilitating easy handling and manufacturing integration. The product's orderable part number is PCF8576CTT/1,118, ensuring accuracy when placing orders.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess