EN
  • EN
  • DE

PCF8575CTS/1,112

Part No PCF8575CTS/1,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 138009-PCF8575CTS/1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8575CTS/1,112 CAD Model

Description

The PCF8575CTS/1,112 is a robust I/O expander from NXP Semiconductors designed to provide a seamless extension of the I/O capabilities for microcontroller-based systems. This I/O expander chip is a perfect solution for applications where additional I/Os are necessary, and it is particularly well-suited for use in embedded systems, industrial controls, and other sophisticated electronic products.

Key Features

  • I/O Expansion: The PCF8575CTS/1,112 offers 16 additional I/O ports, which can be configured as inputs or outputs, providing significant flexibility to the host controller.
  • Interface: It utilizes the I²C-bus interface, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies for communication with the host microcontroller.
  • Interrupt Output: An interrupt output pin is available and can be activated when any input state changes, thereby minimizing the need for the host microcontroller to poll the expander.
  • Addressing: Up to eight PCF8575CTS/1,112 devices can be connected to the I²C-bus, allowing for the expansion of up to 128 I/Os, thanks to three hardware address pins that enable the configuration of multiple device addresses on the same bus.
  • Low Standby Current: The device features a low standby current, making it an energy-efficient choice for power-sensitive applications.

Applications

The versatility of the PCF8575CTS/1,112 makes it suitable for a wide range of applications, including:

  • Server motherboards
  • Industrial automation systems
  • Home automation and smart home devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

  • Product: I/O Expander
  • Part Number: PCF8575CTS/1,112
  • Manufacturer: NXP Semiconductors
  • Number of I/O: 16
  • Interface Type: I²C
  • Supply Voltage: 2.5 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: TSSOP-24

The PCF8575CTS/1,112 is a highly integrated solution that offers a straightforward approach to I/O expansion and is available in a compact TSSOP-24 package, ensuring it can fit into space-constrained applications while providing the necessary functionality to enhance system performance.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $205.5971 $205.5971
2+ $184.3284 $368.6568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess