EN
  • EN
  • DE

PCF8574TDK

Part No PCF8574TDK
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345594-PCF8574TDK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8574TDK CAD Model

Description

NXP PCF8574TDK I/O Expander

The NXP PCF8574TDK is a robust I/O expander that provides the flexibility of additional I/O points without the need for extensive redesigning of the microcontroller. This integrated circuit is particularly beneficial for applications where I/O pins on a microcontroller are limited, and additional inputs or outputs are necessary.

With its 8-bit quasi-bidirectional I/O port (P0-P7), it can be used in a variety of applications, including but not limited to, sensor interfaces, power supply control, or additional LED indicators. The device's I2C-bus interface ensures that only two pins (SDA and SCL) are used for communication, which significantly simplifies the connection to the microcontroller and allows multiple devices to share the same bus.

One of the key features of the PCF8574TDK is its ability to operate over a wide voltage range, typically 2.5V to 6V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that the device can be integrated into a broad spectrum of digital systems without concerns about voltage compatibility.

The device also includes an interrupt output which can be connected to the interrupt logic of the microcontroller. This feature allows the PCF8574TDK to alert the microcontroller of any input changes without the need for the microcontroller to continuously poll the expander, thus saving valuable processing time and reducing power consumption.

Additionally, the PCF8574TDK supports hardware addressing through three address pins (A0, A1, A2), allowing up to eight devices to share the same I2C bus. This is particularly useful for expanding the I/O capabilities without requiring additional I2C buses.

In terms of packaging, the PCF8574TDK comes in a space-saving SO16 package, which is ideal for applications with limited PCB space. Its operational temperature range from -40°C to +85°C ensures reliable performance in extreme conditions.

Overall, the NXP PCF8574TDK is a highly versatile and efficient solution for I/O expansion, offering ease of integration, low power consumption, and the reliability expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess