EN
  • EN
  • DE

LTM8046IV#PBF

Part No LTM8046IV#PBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LGA
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754478-LTM8046IV#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8046IV#PBF CAD Model

Description

Product Overview: LTM8046IV#PBF

The LTM8046IV#PBF is a highly versatile and robust micro-module converter designed and manufactured by Linear Technology, a leading company known for its high-performance analog integrated circuits. This product is a complete system-in-a-package that includes a DC/DC controller, power switches, inductor, and all the necessary support components. It's designed to be a compact and efficient solution for power supply design, capable of delivering up to 2.5W of output power.

Key Features

  • Wide Input Voltage Range: The LTM8046IV#PBF can operate with an input voltage range from 3.1V to 32V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V to 12.5V, which allows for flexibility in powering different circuits and devices.
  • High Efficiency: The module is designed to be highly efficient, which helps in reducing power loss and heat generation, thereby improving system reliability.
  • Integrated Shielding: The LTM8046IV#PBF features integrated electromagnetic interference (EMI) shielding, reducing radiated emissions and making it easier to pass EMI regulatory tests.
  • Thermal Performance: The product is encapsulated in a thermally enhanced, over-molded package that provides excellent heat dissipation and thermal performance.

Applications

The LTM8046IV#PBF is ideal for a variety of applications where space is at a premium and power efficiency is crucial. It is commonly used in portable devices, medical equipment, industrial controls, and point-of-load power supplies.

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTM8046IV#PBF is no exception. It is designed to meet rigorous standards for performance, durability, and reliability. The product is available in an industrial-grade version, which is tested and guaranteed to operate over a temperature range of -40°C to +125°C.

Ordering Information

The LTM8046IV#PBF is available for order and can be sourced through Linear Technology's extensive distribution network. For detailed product specifications, application notes, and additional resources, please visit Linear Technology's official website or contact their sales and technical support team.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess