PCF8566T/S480/T Universal LCD Driver by NXP
The PCF8566T/S480/T is a versatile LCD driver, designed and manufactured by NXP Semiconductors, which offers an optimal solution for driving dot matrix liquid crystal displays. This product is well-suited for a wide range of applications, including but not limited to automotive, industrial controls, consumer electronics, and handheld devices.
Key Features:
- Display Flexibility: The PCF8566T/S480/T can drive up to 24 segments and supports a variety of LCD configurations, allowing for flexible design options.
- Low Power Consumption: Engineered for efficiency, this driver operates with a very low current, making it ideal for battery-operated devices.
- Multiplex Rates: It supports multiple multiplex rates, providing the flexibility to choose the optimal trade-off between power consumption and display quality.
- I2C-Bus Interface: The inclusion of an I2C-bus interface facilitates easy communication with microcontrollers, simplifying the design and integration process.
- Wide Operating Voltage: The device operates over a wide voltage range, accommodating various power supply specifications for different applications.
- Package Type: The PCF8566T/S480/T is available in a thin shrink small outline package (SSOP), which is suitable for space-constrained applications.
Applications:
The driver's robust feature set makes it a prime choice for a host of display purposes. It is commonly used in:
- Automotive dashboards and control panels
- Portable instruments and meters
- Home appliances with display requirements
- Medical equipment
- Industrial control interfaces
Technical Specifications:
The PCF8566T/S480/T operates within an ambient temperature range of -40°C to +85°C, ensuring reliability and performance across various environments. Its SSOP package is designed for surface mount technology, promoting a compact and efficient layout on printed circuit boards.
Conclusion:
With its combination of flexibility, low power consumption, and ease of integration, the NXP PCF8566T/S480/T LCD driver is an excellent choice for developers looking to create sophisticated displays with minimal power requirements. Its robust design and versatile functionality make it a go-to component for a diverse array of electronic products.