EN
  • EN
  • DE

LMS-R002-2.0

Part No LMS-R002-2.0
Manufacturer Isabellen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isabellen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827989-LMS-R002-2.0
Ultra Librarian 3D Model Ultra Librarian LMS-R002-2.0 CAD Model

Description

The LMS-R002-2.0, manufactured by Isabellenhütte Heusler, is a precision current sense resistor designed for a wide range of applications where accurate current measurement is critical. This resistor utilizes a robust construction and advanced materials to ensure long-term stability and reliability even in harsh operating environments. It is specifically engineered to provide extremely low resistance values with tight tolerances, making it suitable for demanding current sensing circuits.

Applications

  • Power Supplies: Used in power supplies for current monitoring and control loops, ensuring stable and efficient power delivery.
  • Motor Control: Employed in motor control systems to precisely measure motor current for accurate torque control and overcurrent protection.
  • Battery Management Systems (BMS): Integrated into BMS to monitor battery charge and discharge currents, providing essential data for cell balancing and safety features.
  • Inverters: Utilized in inverters to measure AC or DC current, allowing for precise control and monitoring of power conversion processes.
  • Automotive Applications: Found in automotive systems, such as electronic control units (ECUs) and electric vehicle (EV) components, for current sensing in various circuits.

Features

  • Low Resistance Value: Offers a very low resistance value to minimize power loss during current sensing.
  • High Precision: Provides tight tolerance for accurate current measurement.
  • High Pulse Power Capability: Designed to withstand high pulse currents without degradation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • Robust Construction: Built with durable materials to withstand harsh environmental conditions.

Benefits

  • Accurate Current Measurement: Enables precise current measurement for improved control and monitoring in various applications.
  • Reduced Power Loss: Minimizes power dissipation due to its low resistance value, enhancing overall system efficiency.
  • Enhanced System Stability: Maintains stable resistance values over temperature variations, contributing to system stability.
  • Improved Reliability: Provides long-term reliability due to its robust construction and high pulse power capability.
  • Optimized Performance: Allows for optimized system performance through accurate current feedback and control.

Additional Details

The LMS-R002-2.0 typically features a four-terminal design, which helps to eliminate the effects of lead resistance on the measurement accuracy. Its compact size allows for easy integration into various circuit layouts. The resistor is typically compliant with RoHS standards, ensuring environmental friendliness. Detailed specifications, including resistance value, tolerance, TCR, and power rating, are usually available in the manufacturer's datasheet.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess