EN
  • EN
  • DE

XA6SLX45-3CSG324I

Part No XA6SLX45-3CSG324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 218 I/O 324CSGBGA / FPGA XA Spartan®-6 Family 43661 Cells 45nm Technology 1.2V 324-Pin CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Automotive, AEC-Q100, Spartan-6 LX XA
Number of LABs/CLBs 3411
Number of Logic Elements/Cells 43661
Total RAM Bits 2138112
Number of I/O 218
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 324-LFBGA, CSPBGA
Manufacturer Package 324-CSPBGA (15x15)
Win Source Part Number 799529-XA6SLX45-3CSG324I
Popularity Medium
Supply and Demand Status Limited
Family Name XA6SLX45
Introduction Date June 30, 2008
ECCN 3A991.d
Country of Origin Philippines, Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XA6SLX45-3CSG324I CAD Model

Description

The Xilinx Inc. XA6SLX45-3CSG324I is an automotive AEC-Q100 Spartan-6 LX XA series integrated circuit with 218 I/O pins.

  • I/O Pins: 218
  • LABs/CLBs: 3411
  • Logic Elements/Cells: 43661
  • Total RAM Bits: 2138112
  • Input Voltage: 1.14 V to 1.26 V
  • Operating Temperature: -40°C to 100°C
  • Package: 324-LFBGA with CSPBGA mounting

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess