EN
  • EN
  • DE

BRT12F-X007

Part No BRT12F-X007
Manufacturer Infineon Technologies
Catalog Optoisolators - Triac, SCR Output
Description TRIAC OUTPUT OPTOCOUPLER, 5300V / Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 10kV/µs
Current - LED Trigger (Ift) (Max) 1.2mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 500µA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Max) 20 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency CQC, UL, VDE
Base Product Number BRT12
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 864616-BRT12F-X007
Ultra Librarian 3D Model Ultra Librarian BRT12F-X007 CAD Model

Description

The Infineon Technologies 864616-BRT12F-X007 is an optoisolator designed for applications requiring isolation between the input and output circuits.

  • Output Type: Triac
  • Forward Current: 20mA (maximum)
  • Voltage Forward Drop: 1.1V
  • Off-State Voltage: 600V
  • On-State Current: 300mA (maximum)
  • Voltage Isolation: 5300Vrms
  • Package Type: 6-SMD, Gull Wing
  • Status: Obsolete

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess