EN
  • EN
  • DE

PCF85162T/1,118

Part No PCF85162T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD Drivers I2C - LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Digits 16 Digit
Number of Segments 128 Segment
Maximum Clock Frequency 400 kHz
Package / Case TSSOP-48
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1.8 V
Supply Current - Max 50 mA
Pd - Power Dissipation 400 mW
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1.05 mm
Length 12.6 mm
Width 6.2 mm
Brand NXP Semiconductors
Product Type LCD Drivers
Standard Pack Qty 2000
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCF85162T/1,118 CAD Model

Description

The NXP PCF85162T/1,118 is a sophisticated LCD driver designed to meet the demands of modern low-power display applications. As part of NXP's extensive portfolio of interface products, this driver is specifically engineered to drive liquid crystal displays with versatility and efficiency.

Key Features

  • Display Support: The PCF85162T/1,118 supports a wide range of LCD configurations, making it highly adaptable for various design requirements. It can drive up to 32 segments and supports multiple backplane configurations.
  • Interface: This device features an I²C-bus interface, which simplifies the connection to microcontrollers and allows for easy integration into existing systems. The I²C interface also supports high-speed mode, offering enhanced communication speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF85162T/1,118 operates with a low current consumption, making it ideal for battery-powered applications where power conservation is crucial.
  • Multiplex Rate: It operates with a multiplex rate of 1:4, which balances the trade-off between the number of segments driven and the power used, ensuring an optimal display performance.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 6.0V, providing flexibility in power supply design and compatibility with a variety of logic levels.

Applications

The NXP PCF85162T/1,118 is suitable for a broad spectrum of applications, including but not limited to:

  • Battery-operated devices
  • Handheld instruments
  • Industrial control panels
  • Home appliances
  • Automotive dashboards

Package and Quality

Encased in a TSSOP package, the PCF85162T/1,118 is compact and offers a space-saving solution for PCB designs. NXP's commitment to quality ensures that each LCD driver delivers reliable performance and meets industry standards for longevity and robustness.

With its combination of features, the NXP PCF85162T/1,118 LCD driver is an excellent choice for designers looking to create sophisticated displays with minimal power usage.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0454 $51.1350
60+ $1.6783 $100.6980
93+ $1.6259 $151.2087
128+ $1.5734 $201.3952
165+ $1.5210 $250.9650
221+ $1.3636 $301.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess