EN
  • EN
  • DE

PCF7945MTT/C1AC220

Part No PCF7945MTT/C1AC220
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC MCU RISC 28TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7945
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1084326-PCF7945MTT/C1AC220
Ultra Librarian 3D Model Ultra Librarian PCF7945MTT/C1AC220 CAD Model

Description

The NXP PCF7945MTT/C1AC220 is a state-of-the-art integrated circuit designed for applications that require a high level of security and reliability. This product is part of NXP's extensive portfolio of automotive-grade solutions, tailored to meet the demanding needs of the modern vehicle industry. The PCF7945MTT/C1AC220 is particularly suited for use in car access systems, offering enhanced features for keyless entry and start-stop systems.

Key Features

  • Security: The device incorporates advanced security protocols and encryption algorithms to safeguard against unauthorized access and cloning attempts, ensuring that only authorized users can access the vehicle's functions.
  • Frequency Range: It operates within a broad frequency range, which allows for flexible integration into various car access systems without compromising performance or reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCF7945MTT/C1AC220 maintains low power consumption to prolong battery life, which is critical for key fobs and mobile applications.
  • High Integration: The integration of multiple functionalities into a single chip reduces the complexity of the system design and helps to minimize the overall cost and footprint of the car access system.

Applications

The NXP PCF7945MTT/C1AC220 is ideal for a variety of applications within the automotive sector. Its primary use is in passive keyless entry and start systems, but it is also suitable for remote keyless entry, immobilizer systems, and other secure access control systems that require robust security measures.

Quality and Reliability

As an automotive-grade product, the PCF7945MTT/C1AC220 meets the highest quality standards and is designed to perform reliably in harsh environments. It undergoes rigorous testing to ensure it meets the stringent requirements of the automotive industry, including extended temperature ranges and resistance to vibration and shock.

Technical Specifications

  • Product Category: Security & Authentication ICs
  • Manufacturer: NXP
  • RoHS: Yes
  • Package / Case: HVQFN-32
  • Operating Temperature: Specified by Manufacturer

In conclusion, the NXP PCF7945MTT/C1AC220 is a robust and secure solution for modern automotive access systems, offering a blend of performance, integration, and energy efficiency that is essential for today's vehicles.

You May Also Be Interested in

Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess