EN
  • EN
  • DE

PCF7945ATTM1AC1500

Part No PCF7945ATTM1AC1500
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC MCU RISC 28TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7945
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 966280-PCF7945ATTM1AC1500
Ultra Librarian 3D Model Ultra Librarian PCF7945ATTM1AC1500 CAD Model

Description

The NXP PCF7945ATT/M1AC1500 is a state-of-the-art security microcontroller that is part of the NXP Semiconductors' product lineup, designed to offer advanced solutions for the automotive and smart card industries. This integrated circuit is specifically tailored for applications that require robust security features, such as car access systems, including remote keyless entry and start-stop systems.

Key Features:

  • Security: The PCF7945ATT/M1AC1500 is equipped with high-end security features that include a unique serial number for each device, secure memory management, and dedicated cryptographic co-processors for encryption and decryption tasks, ensuring secure data transmission and storage.
  • Memory: This microcontroller comes with a generous amount of integrated memory, including both EEPROM and RAM, to support complex applications and facilitate flexible data storage options.
  • Communication: It supports various communication protocols, such as I2C, which allows for easy integration with other components in a system and ensures compatibility with a wide range of automotive communication standards.
  • Power Management: The device features low-power operation modes and an efficient power management system, which is crucial for battery-operated applications such as remote key fobs.
  • Quality and Reliability: Manufactured by NXP, a leader in the semiconductor industry, the PCF7945ATT/M1AC1500 is built to meet the high-quality and reliability standards required for automotive applications.

Applications:

The NXP PCF7945ATT/M1AC1500 is ideal for a variety of applications, including:

  • Remote Keyless Entry (RKE) systems
  • Passive Keyless Entry (PKE) systems
  • Immobilizer systems
  • Smart card applications
  • Car access and authorization systems

Technical Specifications:

Parameter Value
Package SSOP20
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 5.5V
Memory Type EEPROM, RAM
Communication Interface I2C

For more detailed information and datasheets, please visit the NXP official website or contact your local NXP sales representative.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0059 $60.0590
24+ $4.9279 $118.2696
37+ $4.7740 $176.6380
50+ $4.6200 $231.0000
65+ $4.4659 $290.2835
87+ $4.0039 $348.3393
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess