EN
  • EN
  • DE

PCF7941ATS/3391/2A

Part No PCF7941ATS/3391/2A
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC RF REMOTE WIRELESS 20-SSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number PCF79
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930107-PCF7941ATS/3391/2A
Ultra Librarian 3D Model Ultra Librarian PCF7941ATS/3391/2A CAD Model

Description

The NXP PCF7941ATS/3391/2A is a sophisticated integrated circuit (IC) designed for advanced security and control applications within the automotive industry. This chip is part of NXP's renowned product line, recognized for its high reliability and performance in challenging environments.

Key Features

  • Advanced Security: The PCF7941ATS/3391/2A incorporates state-of-the-art encryption algorithms to ensure secure communication and prevent unauthorized access, making it ideal for use in car key fobs and immobilizer systems.
  • High Integration: This IC integrates multiple functions including a transponder, RF receiver, and a fully programmable microcontroller, offering a comprehensive solution for passive entry and start systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the chip is optimized for low power consumption, which is critical for battery-powered devices such as remote keyless entry systems.
  • Robust Design: The NXP PCF7941ATS/3391/2A is built to withstand the harsh conditions typical of automotive environments, ensuring reliability and longevity.

Applications

The versatility of the PCF7941ATS/3391/2A allows it to be used across various applications within the automotive sector. It is particularly suited for:

  • Remote Keyless Entry (RKE)
  • Passive Keyless Entry (PKE)
  • Immobilizer Systems
  • Car Sharing Solutions

Technical Specifications

The NXP PCF7941ATS/3391/2A is built with the following technical specifications:

  • Voltage range: 2.0V to 3.6V
  • Frequency range: 315MHz, 433MHz, and others depending on configuration
  • Temperature range: -40°C to +85°C
  • Packaging: SO14

Quality and Support

NXP is committed to delivering high-quality products, and the PCF7941ATS/3391/2A is no exception. Customers can expect comprehensive technical support and documentation, ensuring smooth integration and deployment in their automotive solutions.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess