EN
  • EN
  • DE

PCF7921ATSM2AB1200

Part No PCF7921ATSM2AB1200
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description KEYLESS ENTRY CONTROLLER / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 102 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1084318-PCF7921ATSM2AB1200
Ultra Librarian 3D Model Ultra Librarian PCF7921ATSM2AB1200 CAD Model

Description

The NXP PCF7921ATSM2AB1200 is a state-of-the-art RFID transponder chip designed for seamless integration into advanced security systems. This chip is a part of NXP's renowned product lineup, which is widely recognized for its reliability and performance in the field of radio-frequency identification (RFID) technology.

Ideal for applications in the automotive sector, particularly in keyless entry systems, the PCF7921ATSM2AB1200 leverages NXP's expertise in security and connectivity to offer a high level of encryption and authentication capabilities. The chip is engineered to provide robust communication between the vehicle and the key fob, ensuring that only authorized access is granted and effectively preventing unauthorized entry or cloning attempts.

The PCF7921ATSM2AB1200 operates in the high-frequency (HF) band, which allows for quick and reliable data exchange even in environments with potential interference. Its compact form factor and low power consumption make it an excellent choice for battery-operated devices where efficiency is paramount.

Key features of the NXP PCF7921ATSM2AB1200 include:

  • Advanced encryption and mutual authentication protocols for enhanced security.
  • High-frequency operation for reliable and fast communication.
  • Low power consumption, catering to the needs of battery-operated devices.
  • Compact size, allowing for integration into small form factor devices.
  • Compatibility with various keyless entry systems, offering versatility across different vehicle models.

This RFID transponder is not just limited to automotive applications; it can also be utilized in a variety of other secure access control systems, such as building entry points or public transportation ticketing systems. With its robust security features and flexible application potential, the NXP PCF7921ATSM2AB1200 is an excellent choice for any organization looking to implement or upgrade their RFID capabilities.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess