EN
  • EN
  • DE

PCF2112CT/1,118

Part No PCF2112CT/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 32SEG 40-VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 32 Segment
Operating Supply Current 20μA
Supply Voltage - Operating 2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 121039-PCF2112CT/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2112CT/1,118 CAD Model

Description

The PCF2112CT/1,118 is a sophisticated LCD driver, meticulously designed and manufactured by NXP Semiconductors. This component is engineered to offer a versatile solution for driving liquid crystal displays, making it an ideal choice for a wide range of applications that require high-quality visual displays, such as handheld devices, industrial controls, and consumer electronics.

Key Features

  • Multiplex Rate: The device supports a multiplex rate of up to 1:32, providing the capability to drive an LCD with a considerable number of segments, which enables the creation of detailed and informative displays.
  • Interface: It incorporates an I²C-bus interface, which facilitates easy communication with microcontrollers and allows for a reduction in wiring complexity, thereby simplifying the design of the overall system.
  • Display Data RAM: The inclusion of an onboard display data RAM enables the device to store display data, which significantly offloads the host processor and allows for dynamic display content updates.
  • Low Power Consumption: Designed with power efficiency in mind, this driver is suitable for battery-operated devices due to its low power consumption, thereby extending the device's operational life.
  • Voltage Range: The PCF2112CT/1,118 operates within a wide voltage range, accommodating various power supply requirements and ensuring flexibility in different application scenarios.

Applications

The versatility of the PCF2112CT/1,118 LCD driver makes it suitable for a plethora of applications, including:

  • Portable instruments
  • Medical devices
  • Point of sale terminals
  • Automotive controls
  • Home appliances

Product Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number PCF2112CT/1,118
Package / Case SOT-163-1
Operating Temperature -40°C to +85°C

With its robust set of features and specifications, the PCF2112CT/1,118 from NXP Semiconductors stands out as a high-quality LCD driver solution that can meet the demands of modern electronic display requirements.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.3571 $55.3571
2+ $51.7857 $103.5714
3+ $50.0000 $150.0000
5+ $46.4286 $232.1430
6+ $44.6429 $267.8574
7+ $42.8572 $300.0004
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess