EN
  • EN
  • DE

PCE85176AUG/DAKP

Part No PCE85176AUG/DAKP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 160 SEGMENT DIE / LCD Driver Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Package Bulk
Display Type LCD
Configuration 160 Segment
Interface I2C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 2.7 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number PCE85176
Standard Package 10,500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346125-PCE85176AUG/DAKP
Ultra Librarian 3D Model Ultra Librarian PCE85176AUG/DAKP CAD Model

Description

The NXP PCE85176AUG/DAKP is a state-of-the-art microcontroller that is designed to meet the rigorous demands of modern embedded systems. This powerful component is part of NXP's well-known product line, renowned for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced Architecture: The PCE85176AUG/DAKP is built on an advanced processor architecture that ensures swift and efficient handling of complex tasks, providing the backbone for robust and responsive systems.
  • High-Speed Connectivity: With integrated support for high-speed communication protocols, this microcontroller facilitates rapid data transfer and connectivity, which is essential for today's interconnected devices.
  • Enhanced Security: Security is a top priority in the design of the PCE85176AUG/DAKP, featuring hardware-based security features to protect against a wide range of threats and ensure the integrity and confidentiality of data.
  • Low Power Consumption: Energy efficiency is at the core of this microcontroller, making it suitable for battery-powered and energy-sensitive applications without compromising performance.
  • Robust I/O Capabilities: A variety of input/output options provide the flexibility needed to interface with a multitude of sensors, actuators, and other peripherals, enabling a highly customizable platform for designers.

Applications

The versatility of the NXP PCE85176AUG/DAKP allows it to be used in numerous applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) products
  • Wearable technology

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation. This will provide comprehensive information on the microcontroller's capabilities, including memory configuration, clock speeds, power requirements, and packaging details.

With its robust feature set and flexible application range, the NXP PCE85176AUG/DAKP microcontroller stands out as a premier choice for developers looking to push the boundaries of what's possible in their embedded solutions.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess