EN
  • EN
  • DE

SSL21082T/1,118

Part No SSL21082T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 2A 12SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 16V
Output Voltage 300V
Channel Output Current 2A (Switch)
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-SO
Win Source Part Number 102175-SSL21082T/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21082T/1,118 CAD Model

Description

The NXP SSL21082T/1,118 is a highly integrated LED driver IC designed for driving high-brightness LEDs in general lighting applications with a focus on compactness and efficiency. This advanced driver IC is a perfect choice for LED solutions in a variety of settings, including residential, commercial, and industrial environments.

Key Features:

  • High Efficiency: The SSL21082T/1,118 is designed to enable energy-efficient LED lighting solutions. It supports a high level of power efficiency which reduces energy consumption and heat dissipation.
  • Dimming Capability: This IC comes with built-in dimming functionality, allowing users to adjust the brightness of their LED lighting to create the desired ambiance or save energy when full brightness is not required.
  • Wide Input Voltage Range: It can operate over a wide input voltage range, making it suitable for various power supply conditions and ensuring consistent performance.
  • Integrated Protections: The device includes several protection features such as overtemperature protection, overvoltage protection, and LED open/short circuit protection, enhancing the reliability and longevity of the lighting application.
  • Compact Design: With its small footprint, the SSL21082T/1,118 is ideal for space-constrained applications. It allows designers to create compact lighting solutions without compromising on performance.

Applications:

The versatility of the NXP SSL21082T/1,118 LED driver IC makes it suitable for a broad range of applications, including:

  • Residential LED lighting (e.g., bulbs, downlights)
  • Commercial lighting (e.g., office lighting, retail lighting)
  • Architectural and decorative lighting
  • Outdoor lighting (e.g., streetlights, garden lights)
  • Emergency lighting systems

Technical Specifications:

Before integrating the NXP SSL21082T/1,118 into your lighting solution, consider the following technical specifications to ensure compatibility and optimal performance:

  • Supply Voltage: Specified over a broad range to accommodate various power supplies.
  • Output Current: Configurable to drive LEDs at the desired current level.
  • Package: Available in a small package to fit into tight spaces.
  • Operating Temperature: Designed to operate within a specified temperature range suitable for most environments.

For detailed technical specifications, please refer to the NXP SSL21082T/1,118 datasheet available on the NXP website or through authorized distributors.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess