EN
  • EN
  • DE

PCA9626B,118

Part No PCA9626B,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Lighting Driver ICs 24bit Fm+ I2C-bus 100mA 40V LED driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case LQFP-48
Number of Outputs 24 Output
Output Current 100 mA
Input Voltage, Min 2.3 V
Input Voltage, Max 5.5 V
Topology Boost
Operating Frequency 100 kHz to 1 MHz
Output Voltage 40 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Features I2C Control
Input Voltage 2.3 V to 5.5 V
Brand NXP Semiconductors
Number of Channels 24 Channel
Supply Current - Max 18 mA
Low Level Output Current 100 mA
Pd - Power Dissipation 1.8 W
Product Type LED Lighting Drivers
Standard Pack Qty 2000
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9626B,118 CAD Model

Description

Product Overview: PCA9626B,118 from NXP Semiconductors

The PCA9626B,118 is a sophisticated 24-channel constant current LED driver, designed and manufactured by NXP Semiconductors. This integrated circuit is specifically tailored for applications that require multiple LED driving capabilities, making it an ideal choice for LED status or indicator lights, displays, and backlighting in various consumer electronics, automotive, and industrial devices.

Featuring an I²C-bus interface with 7-bit addressing, the PCA9626B,118 allows for seamless communication and control within embedded systems. The bus interface facilitates the connection of multiple devices on the same bus, enabling complex lighting and indication systems to be built with ease. This LED driver operates over a supply voltage range of 2.3 V to 5.5 V, providing versatility in different power environments and compatibility with logic levels of various microcontrollers or processors.

Each of the 24 output channels can be programmed to deliver a constant current between 5 mA and 100 mA, which can be adjusted via external resistors. This feature ensures precise control over the brightness of each connected LED, making the PCA9626B,118 suitable for scenarios where uniform or individually tailored light intensity is required. Additionally, the device offers a group dimming and blinking control that can be used to create diverse lighting effects without the need for constant software intervention.

The PCA9626B,118 is also equipped with built-in features to enhance its performance and reliability. It includes thermal shutdown protection, open and short LED detection, and 16-step programmable blink rates with on/off delay times, thereby offering robust solutions for sophisticated LED driving applications.

Housed in a TSSOP28 package, the PCA9626B,118 is designed for surface-mount technology (SMT), which enables compact and space-efficient PCB designs. Its small footprint and the ability to drive multiple LEDs with a single IC make it an efficient and cost-effective solution for a wide array of lighting applications.

In summary, the NXP PCA9626B,118 LED driver is a feature-rich, adaptable, and reliable component that addresses the growing demand for advanced LED driving solutions in modern electronic designs.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess