EN
  • EN
  • DE

PCA9625D,512

Part No PCA9625D,512
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 100MA 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 24V
Channel Output Current 100mA
Frequency 100kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-SO
Win Source Part Number 121019-PCA9625D,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9625D,512 CAD Model

Description

Product Overview: PCA9625D,512 from NXP

The PCA9625D,512 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular device is a 16-bit I²C-bus and SMBus I/O expander optimized for monitoring and controlling multiple inputs and outputs with a single chip, making it an invaluable component in a wide range of applications, from industrial and automotive systems to consumer electronics.

Key Features

  • Interface: The PCA9625D,512 operates on the I²C-bus and SMBus interface, allowing for easy integration into existing systems with a bus speed of up to 1 MHz.
  • Channels: It boasts 16 I/O ports which can be individually set as inputs or outputs, providing flexibility in various applications.
  • Output Drive Capability: Each output can sink or source up to 25 mA, enabling direct drive of LEDs or other devices.
  • Input Polarity Inversion: Input polarity can be inverted with a single command, simplifying the interface with external components.
  • Power Supply: The device supports a wide range of supply voltages from 2.3V to 5.5V, accommodating various logic levels and making it suitable for battery-operated devices.
  • Package: It comes in a compact SO20 package, allowing for a minimal footprint on PCBs.

Applications

The PCA9625D,512 is designed for a multitude of applications where additional I/Os are needed. It is particularly useful in situations where PCB space is at a premium, or when it is necessary to control many inputs and outputs over a two-wire serial interface. Typical applications include:

  • Servers
  • Industrial control systems
  • PLC systems
  • Automotive control systems
  • Home automation
  • Robotics

Reliability and Support

As with all NXP products, the PCA9625D,512 is designed to meet the rigorous standards of reliability and performance that the industry demands. NXP provides comprehensive technical support and documentation for this product, ensuring that designers and engineers can integrate it into their projects with confidence.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess