EN
  • EN
  • DE

PCA9600D,112

Part No PCA9600D,112
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers FM+ BUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Input Lines 1 Input
Number of Output Lines 1 Output
Polarity Non-Inverting
Package / Case SOIC-8
High Level Output Current - 15 mA
Low Level Output Current 130 mA
Quiescent Current 1.4 mA
Supply Voltage - Min 2.5 V
Supply Voltage - Max 15 V
Operating Supply Current 5.5 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Tube
Series PCA9600
Brand NXP Semiconductors
Interface Type I2C Bus
Logic Type Bidirectional Bus Buffer
Operating Supply Voltage 5 V
Pd - Power Dissipation 300 mW
Product Type Buffers & Line Drivers
Standard Pack Qty 100
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9600D,112 CAD Model

Description

The NXP PCA9600D,112 is a robust I²C-bus buffer designed to provide bidirectional buffering for both SDA and SCL lines, ensuring signal integrity in complex environments. This device is part of NXP's high-performance interface portfolio, engineered to enhance the capabilities of the I²C-bus by allowing longer bus length and greater number of connected devices.

Key Features

  • Extended Operating Range: The PCA9600D is capable of functioning over a wide supply voltage range (2.3V to 5.5V), making it suitable for various applications.
  • Higher Bus Capacitance: With the ability to drive signals over long cables, it significantly increases the total capacitance that can be driven on the bus.
  • Enhanced Signal Integrity: It includes slew-rate controlled outputs and built-in spike suppression, ensuring improved signal quality on the bus lines.
  • Hot-Swap Capability: The device allows I/O cards to be inserted into a live backplane without corrupting the data and clock buses.
  • Multiple Device Connection: By buffering both the data and the clock lines, the PCA9600D enables the connection of more devices on the I²C-bus without degrading signal quality.

Applications

The PCA9600D,112 is ideal for a wide range of applications that require robust I²C-bus communications. It is particularly useful in:

  • Industrial control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Server farms and data centers

Product Specifications

The NXP PCA9600D,112 buffer is packaged in an industry-standard SO8 format and operates within the industrial temperature range of -40°C to +85°C. Its design ensures compatibility with standard I²C-bus protocols and can be easily integrated into existing systems.

Conclusion

With its advanced features and robust performance, the NXP PCA9600D,112 I²C-bus buffer is an essential component for enhancing I²C bus communication in complex electronic systems. Its ability to maintain signal integrity over extended distances and connect multiple devices makes it an invaluable tool for designers and engineers looking to optimize their I²C-bus networks.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess