EN
  • EN
  • DE

PCA9557D,118

Part No PCA9557D,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 791498-PCA9557D,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9557
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9557D,118 CAD Model

Description

Product Overview: PCA9557D,118 by NXP Semiconductors

The PCA9557D,118 is a robust, low-voltage 8-bit I/O expander produced by NXP Semiconductors, a leader in the development of advanced integrated circuits. This device is designed for the I²C-bus and SMBus, allowing a host controller to communicate with multiple I/Os through a simple two-wire serial interface. The PCA9557D,118 is particularly suitable for applications where additional I/Os are needed or where the primary microcontroller has limited I/O capabilities.

This versatile component operates over a wide supply voltage range of 2.3V to 5.5V, making it ideal for interfacing with both 3.3V and 5V systems. The PCA9557D,118 provides eight I/O pins that can be independently configured as inputs or outputs, offering flexibility to suit a variety of design requirements. Each I/O can be used as an input or output without the use of a data-direction control signal, simplifying the software control and reducing the number of required microcontroller pins.

One of the key features of the PCA9557D,118 is its built-in polarity inversion register, which allows the user to invert the polarity of the input port data. This feature is particularly useful when dealing with input devices with inverted output signals. Additionally, the device's three hardware address pins allow up to eight PCA9557D,118 devices to share the same I²C-bus or SMBus, which is beneficial for expanding the I/O capability without the need for additional buses.

The PCA9557D,118 is offered in a compact SO16 package, which is well-suited for space-constrained applications. The device also includes an interrupt output that can be connected to the interrupt logic of the host microcontroller. This interrupt output is activated when any input state differs from its corresponding input port register state, providing a mechanism for the host to detect input changes without the need to poll the input registers, thus saving valuable processor time.

In summary, the PCA9557D,118 from NXP Semiconductors is a highly integrated and efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems. Its ease of use, low power consumption, and small form factor make it an excellent choice for a wide array of applications, including industrial control, automotive systems, and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7336 $52.0080
75+ $1.4225 $106.6875
110+ $1.3780 $151.5800
150+ $1.3336 $200.0400
195+ $1.2891 $251.3745
260+ $1.1558 $300.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess