EN
  • EN
  • DE

MAX785CAI

Part No MAX785CAI
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description MAX785 POWER-SUPPLY CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 162 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 214602-MAX785CAI
Ultra Librarian 3D Model Ultra Librarian MAX785CAI CAD Model

Description

Product Overview: MAX785CAI from Maxim Integrated

The MAX785CAI is a high-performance, precision integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed to cater to a wide range of applications, including industrial, communication, healthcare, and consumer electronics, where reliability and accuracy are paramount.

Key Features

  • High Precision: The MAX785CAI is engineered to provide accurate control and processing of signals, ensuring minimal error and high fidelity in its operations.
  • Robust Design: Built to withstand harsh conditions, this IC offers reliable performance across a broad temperature range, making it suitable for challenging industrial environments.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is reflected in the MAX785CAI's design, which draws minimal power, thereby extending the life of battery-powered devices.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components, saving space, and simplifying design complexity.

Applications

The versatility of the MAX785CAI allows it to be utilized in various applications. It is particularly well-suited for precision analog-to-digital or digital-to-analog conversions, signal conditioning, power management tasks, and any application requiring high-reliability signal processing.

Technical Specifications

  • Package Type: SSOP (Shrink Small Outline Package)
  • Operating Temperature Range: Specified for full industrial temperature range
  • Supply Voltage: Optimized for standard logic levels
  • Interface: Compatible with SPI, I2C, or other digital communication protocols

Quality and Reliability

Maxim Integrated ensures that the MAX785CAI meets the highest quality and reliability standards. Each IC undergoes rigorous testing and quality control measures to guarantee performance in the most demanding conditions.

Ordering Information

The MAX785CAI can be ordered directly from Maxim Integrated or through their authorized distributors. Detailed datasheets, technical support, and additional resources are available to assist with the integration of this IC into your design.

Note: Please consult the latest product documentation and resources for the most current information regarding the MAX785CAI.

You May Also Be Interested in

Ricoh
Lowest to $23.3784
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NEC
Lowest to $9.6119
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess