EN
  • EN
  • DE

PCA9546PW

Part No PCA9546PW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345208-PCA9546PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9546PW CAD Model

Description

NXP PCA9546PW 4-Channel I2C Switch

The NXP PCA9546PW is a robust and versatile 4-channel I2C-bus switch with an interrupt logic, designed to provide seamless communication for applications that require multiple I2C devices with the same address to be connected to a single I2C bus. The device comes in a TSSOP-16 (thin shrink small outline package) that is suitable for a wide range of applications in the consumer, industrial, and automotive markets.

The PCA9546PW allows four bidirectional I2C-bus channels to be controlled via a single I2C-bus address, making it an ideal solution for systems that need to switch between different I2C devices or extend the I2C bus range. Each switch channel can be independently enabled or disabled via I2C-bus commands, and the device offers a low on-resistance, ensuring minimal signal distortion during switching.

This I2C switch is designed for a power supply range of 2.3V to 5.5V, making it compatible with both standard and low-voltage I2C-bus devices. Additionally, the PCA9546PW supports hot insertion, which means devices can be added or removed without powering down the system.

The interrupt logic featured in the PCA9546PW is a significant advantage, as it allows the device to report back to the host controller when an interrupt has occurred on any of the downstream I2C devices, without the need for constant polling. This feature can greatly reduce the overhead on the host controller and improve system efficiency.

To ensure reliable operation, the PCA9546PW incorporates power-up with all switch channels deselected and features an active LOW reset input that enables the host to perform a hardware reset. The device's built-in level shifting ensures that each channel can interface with different logic levels, hence providing the necessary flexibility for mixed-voltage systems.

In summary, the NXP PCA9546PW is a high-quality, feature-rich I2C switch that simplifies the design of complex systems with multiple I2C devices, offering both flexibility and efficiency in a compact package.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess