EN
  • EN
  • DE

STEVAL-MKI125V1

Part No STEVAL-MKI125V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Gyroscope, 3 Axis
Sensing Range ±245°/s
Interface I2C, SPI
Sensitivity 7.4mdps/digit ~ 10.1mdps/digit
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part A3G4250D
Base Product Number STEVAL
Other Names 497-14138
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283713-STEVAL-MKI125V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI125V1 CAD Model

Description

STEVAL-MKI125V1 - Inertial Sensor Module

The STEVAL-MKI125V1 from STMicroelectronics is a highly sophisticated and versatile inertial sensor module that caters to the growing demand for advanced motion and positioning systems. This compact board is designed to facilitate the development and testing of various applications, including gaming and virtual reality devices, GPS navigation systems, impact recognition and logging, vibration monitoring and compensation, and robotics.

At the heart of the STEVAL-MKI125V1 is ST's state-of-the-art iNEMO inertial module, the LSM6DS0, which combines a 3D digital accelerometer and a 3D digital gyroscope into a single package. This integration allows for the capture of comprehensive six-degrees-of-freedom (6DoF) motion tracking data, essential for creating highly accurate and responsive systems.

The module offers excellent stability over time and temperature, thanks to the high-resolution sensors that feature a wide range of selectable full scales. The digital accelerometer can be set to ±2/±4/±8/±16 g, while the digital gyroscope supports full-scale ranges of ±245/±500/±2000 dps (degrees per second). This versatility ensures that the STEVAL-MKI125V1 can be tailored to the specific needs of various applications.

Designed for ease of use, the STEVAL-MKI125V1 comes with an onboard low-voltage linear regulator and level translators for the I2C/SPI digital communication interfaces. This allows the module to be powered directly from standard 3.3V to 5V supplies, making it compatible with a wide range of microcontroller units (MCUs) and development boards.

Developers can quickly integrate the module into their projects thanks to the comprehensive development ecosystem that includes software libraries, example applications, and dedicated support from STMicroelectronics. The STEVAL-MKI125V1 is also compatible with the STM32 Nucleo ecosystem, allowing for seamless integration with STM32 microcontrollers for rapid prototyping and development.

With its robust construction and leading-edge sensor technology, the STEVAL-MKI125V1 module is an ideal choice for engineers and developers looking to push the boundaries of motion sensing and control in their next-generation products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess