EN
  • EN
  • DE

PSD854F2V-12MI

Part No PSD854F2V-12MI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 2M PARALLEL 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 52-PQFP (10x10)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 52-QFP
Case / Package 52-PQFP (10x10)
Family Name PSD854F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-2032, 497-2032-NDR
Quantity per package 576
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890282-PSD854F2V-12MI
Ultra Librarian 3D Model Ultra Librarian PSD854F2V-12MI CAD Model

Description

The PSD854F2V-12MI is a cutting-edge microcontroller from STMicroelectronics, designed to cater to a broad range of applications requiring sophisticated control and robust performance. This product is part of the PSD family, which is renowned for its programmable system devices with flash memory and configurable I/O. The PSD854F2V-12MI offers an optimal solution for system-level integration, combining the convenience of flash memory with the flexibility of programmable logic.

Key Features

  • Memory: The device is equipped with a substantial amount of flash memory, allowing for the storage of complex programs and data. This ensures that your applications run efficiently and reliably with ample space for code and data storage.
  • Programmable I/O: With its configurable I/O ports, the PSD854F2V-12MI provides designers with the flexibility to assign different functions to the pins based on the specific needs of their application, making it a highly versatile choice for a variety of designs.
  • Speed: Operating at a frequency of 12MHz, this microcontroller is designed for applications that require a balance between power consumption and processing speed, delivering efficient performance for a wide array of tasks.
  • Integration: The PSD854F2V-12MI is designed for easy integration into a system with minimal external components. This integration capability makes it an ideal choice for creating compact and efficient designs.

Applications

The PSD854F2V-12MI is suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Embedded systems
  • Consumer electronics
  • Communication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the PSD854F2V-12MI is no exception. It undergoes rigorous testing and quality assurance processes to ensure its reliability and performance in demanding environments. Whether used in industrial applications or consumer products, this microcontroller is built to perform consistently over time.

With its combination of memory, speed, programmability, and integration features, the PSD854F2V-12MI from STMicroelectronics stands out as a robust and versatile component suitable for a wide range of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,358 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess