EN
  • EN
  • DE

M29W400DB45N6

Part No M29W400DB45N6
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210284-M29W400DB45N6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W400DB45N6 CAD Model

Description

The M29W400DB45N6 is a high-performance 4 Mbit (4Mb) non-volatile flash memory component produced by STMicroelectronics, a leader in the semiconductor industry. This memory device is designed to meet the rigorous demands of a wide array of applications, including embedded systems, automotive electronics, and telecommunications equipment.

Key Features

  • Memory Size: 4 Mbit (512K x 8 or 256K x 16)
  • Speed: Access times as fast as 45 ns
  • Boot Block: Features a boot block that allows for system firmware to be stored securely
  • Programming: Byte and Word programming capabilities
  • Operating Voltage: 2.7V to 3.6V, suitable for battery-powered devices and low power applications
  • Temperature Range: Extended temperature ranges, making it suitable for industrial applications
  • Package: Available in a 48-Pin TSOP (Thin Small Outline Package)

Performance and Reliability

The M29W400DB45N6 is designed for high-speed operation, with fast read access times that enable efficient data retrieval. It provides a high level of reliability and endurance, with a typical erase/program cycle count of 10,000 cycles, ensuring long-term usability in critical applications. The device also includes features such as block protection and hardware lock to secure critical data against accidental erasure or overwrite.

Applications

Due to its robust feature set and reliability, the M29W400DB45N6 is an excellent choice for a variety of applications, including:

  • Automotive control units
  • Boot code storage in computers and servers
  • Embedded microcontroller systems
  • Telecommunication hardware
  • Industrial control systems

About STMicroelectronics

STMicroelectronics is a global semiconductor company that designs, manufactures, and markets a broad spectrum of integrated circuits and discrete devices. Known for their innovation and commitment to quality, STMicroelectronics provides solutions across the spectrum of microelectronics applications, ensuring that products like the M29W400DB45N6 meet the highest standards for performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess