EN
  • EN
  • DE

PCA9545D

Part No PCA9545D
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel I2C switch with interrupt logic and reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236018-PCA9545D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9545D CAD Model

Description

NXP PCA9545D 4-Channel I2C Multiplexer

The NXP PCA9545D is a master-driven multiplexer that provides 4 downstream channels to facilitate communication with multiple I2C devices that may otherwise have conflicting addresses. This IC is particularly useful in complex systems where the number of I2C devices exceeds the address space or when multiple identical devices must be accessed independently.

Key Features

  • Four bidirectional translating switches: The PCA9545D offers four separate bidirectional translating switches that provide access to four downstream channels.
  • 1-of-4 channel selection: Via the I2C bus, the user can select any combination of the four channels, enabling communication with multiple I2C devices.
  • Active LOW interrupt input: An interrupt input is provided for each of the downstream channels, allowing for efficient communication with the host controller when an I2C device on any channel requires attention.
  • Low standby current: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • 5V tolerant inputs: Inputs can tolerate up to 5V even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Compliance: The PCA9545D is compliant with the I2C-bus Fast and Standard modes.

Applications

This multiplexer is suitable for a variety of applications, including, but not limited to, server motherboards, telecommunication systems, and consumer electronics where multiple I2C devices are used. It allows a single I2C master to interface with more I2C slaves than would otherwise be possible, by providing additional bus lines that can be selected as needed.

Package and Operation

The PCA9545D is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs. It operates over the -40°C to +85°C temperature range, making it suitable for industrial environments. The device also features an active LOW reset input that initiates a software reset, clearing all the registers and terminating any I2C communication, which is a useful feature during system errors or initializations.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess