EN
  • EN
  • DE

STM32F031K6T7

Part No STM32F031K6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-16724
Standard Package 1,500
Win Source Part Number 1097062-STM32F031K6T7
Ultra Librarian 3D Model Ultra Librarian STM32F031K6T7 CAD Model

Description

STM32F031K6T7 Microcontroller Overview

The STM32F031K6T7 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications. This microcontroller is part of the STM32F0 series, designed to offer an optimal balance between performance, power efficiency, and value, making it a popular choice for a wide range of applications, including industrial controls, consumer electronics, and smart sensors.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample storage for code and data.
  • Energy Efficient: Low-power modes including Sleep, Stop, and Standby, ensuring energy savings for battery-powered applications.
  • I/O Ports: Up to 28 I/O ports with various functionalities such as GPIOs, SPI, I2C, USART, and timers for versatile peripheral interfacing.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 10 channels, enabling precise sensor signal acquisition.
  • Timers: Multiple timers including a basic timer, two general-purpose timers, and a SysTick timer that aid in time-related control tasks.
  • Debugging: Integrated Serial Wire Debug (SWD) for streamlined development and debugging.
  • Package: Available in a 32-pin LQFP package, suitable for space-constrained applications.

Connectivity and Performance

The STM32F031K6T7 is equipped with robust communication interfaces, including I2C, USART, and SPI, allowing for easy integration into embedded systems requiring serial connectivity. Its ARM Cortex-M0 core provides the efficiency and processing power needed to handle complex tasks while maintaining low power consumption.

Applications

Due to its versatile features and cost-effectiveness, the STM32F031K6T7 is ideal for a range of applications, including:

  • Home automation systems
  • Smart lighting controls
  • Battery-operated devices
  • Portable electronics
  • Small appliances
  • DIY projects and hobbyist development boards

With its combination of performance, low power, and affordability, the STM32F031K6T7 microcontroller from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable products in a competitive market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7668 $61.8380
80+ $1.4498 $115.9840
125+ $1.4045 $175.5625
170+ $1.3591 $231.0470
220+ $1.3139 $289.0580
295+ $1.1779 $347.4805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess