EN
  • EN
  • DE

PCA9542APW,118

Part No PCA9542APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9542
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269730-PCA9542APW,118
Ultra Librarian 3D Model Ultra Librarian PCA9542APW,118 CAD Model

Description

Overview of PCA9542APW,118

The PCA9542APW,118 is a high-quality, versatile integrated circuit (IC) produced by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This particular IC is a 2-channel I2C-bus multiplexer with interrupt logic, designed to enable communication with multiple I2C devices that have the same address, which is otherwise not possible on a single bus.

Key Features

  • Two Selectable I2C-Bus Channels: It provides two bidirectional channels for I2C-bus specifications, allowing for expansion of I2C-bus capacity or the connection of devices with identical addresses.
  • Interrupt Logic: The PCA9542APW,118 incorporates interrupt logic that can be activated by the peripheral I2C devices, thus allowing a master device to identify the source of the interrupt without polling.
  • Low Standby Current: Power consumption is a crucial factor in modern electronics, and this IC offers a low standby current, making it suitable for battery-powered applications.
  • Active-Low Reset Input: The reset input allows the IC to be reset at any time, ensuring reliable operation and ease of integration into various systems.
  • Accommodates Standard and Fast I2C-Bus Modes: It supports bus speeds of up to 400 kHz, making it compatible with standard and fast I2C-bus modes.

Applications

The PCA9542APW,118 is commonly used in applications where multiple I2C devices need to be connected to a single I2C bus. This includes a wide range of applications such as:

  • Servers and Networking Equipment
  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment

Product Specifications

The PCA9542APW,118 comes in a TSSOP-16 (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for surface mount technology (SMT). Its operating temperature range is -40°C to +85°C, which ensures reliable operation across various environments. The IC also features an active LOW interrupt input and an active LOW reset input, providing designers with additional control and flexibility.

With its robust feature set and NXP's reputation for high-quality semiconductor products, the PCA9542APW,118 is an excellent choice for designers looking to solve I2C-bus address conflicts or expand their I2C-bus capabilities.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8097 $52.9067
26+ $3.9464 $102.6064
40+ $3.8231 $152.9240
55+ $3.6998 $203.4890
70+ $3.5765 $250.3550
94+ $3.2065 $301.4110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess